PCAA20 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
PCAA20
Description
DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED (ARMOR ROD), 6 AWG (ACSR), 6 AWG SOLID, 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED (ARMOR ROD), 6 AWG SOLID, 2/0 AWG (ACSR), 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
ONE BOLT WITH WASHER, PARALLEL GROOVE INSTALLATION
ACSR CONDUCTOR MATERIAL
PCAA MODEL
Description
DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED (ARMOR ROD), 6 AWG (ACSR), 6 AWG SOLID, 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED (ARMOR ROD), 6 AWG SOLID, 2/0 AWG (ACSR), 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
ONE BOLT WITH WASHER, PARALLEL GROOVE INSTALLATION
ACSR CONDUCTOR MATERIAL
PCAA MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
PCAA20
DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED (ARMOR ROD), 6 AWG (ACSR), 6 AWG SOLID, 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED (ARMOR ROD), 6 AWG SOLID, 2/0 AWG (ACSR), 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
ONE BOLT WITH WASHER, PARALLEL GROOVE INSTALLATION
ACSR CONDUCTOR MATERIAL
PCAA MODEL
- DISTRIBUTION/SERVICE ENTRANCE CLAMP TYPE
- EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM/STEEL BOLT, HIGH STRENGTH ALUMINUM FLAT WASHER MATERIAL
- 4 AWG STRANDED (ARMOR ROD), 3/0 AWG (ACSR), 3/0 AWG STRANDED, 400 MCM MIN. RUN CONDUCTOR SIZE
- 2/0 AWG STRANDED (ARMOR ROD), 3/0 AWG STRANDED, 397.5 KCMIL (ACSR), 400 MCM MAX. RUN CONDUCTOR SIZE
- 6 AWG STRANDED (ARMOR ROD), 6 AWG (ACSR), 6 AWG SOLID, 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
- 6 AWG STRANDED (ARMOR ROD), 6 AWG SOLID, 2/0 AWG (ACSR), 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
- ONE BOLT WITH WASHER, PARALLEL GROOVE INSTALLATION
- ACSR CONDUCTOR MATERIAL
- PCAA MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
PCAA20 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data