PCAA17 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
PCAA17
Description
EXTRUDED, DISTRIBUTION, SERVICE ENTRANCE TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM BOLT/FLAT WASHER MATERIAL
2 AWG SOLID, 4 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 4/0 AWG (ACSR), 4 AWG STRANDED (ARMOR ROD) MAX. RUN CONDUCTOR SIZE
2 AWG SOLID, 4 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED, 4/0 AWG (ACSR), 4 AWG STRANDED (ARMOR ROD) MAX. TAP CONDUCTOR SIZE
PARALLEL CLAMP INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
RUS APPROVAL
ROHS COMPLIANT
SIZE 1.5 INCH L X 1.94 INCH W
BOLT SIZE 3/8 INCH
Description
EXTRUDED, DISTRIBUTION, SERVICE ENTRANCE TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM BOLT/FLAT WASHER MATERIAL
2 AWG SOLID, 4 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 4/0 AWG (ACSR), 4 AWG STRANDED (ARMOR ROD) MAX. RUN CONDUCTOR SIZE
2 AWG SOLID, 4 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED, 4/0 AWG (ACSR), 4 AWG STRANDED (ARMOR ROD) MAX. TAP CONDUCTOR SIZE
PARALLEL CLAMP INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
RUS APPROVAL
ROHS COMPLIANT
SIZE 1.5 INCH L X 1.94 INCH W
BOLT SIZE 3/8 INCH
Datasheet
Suppliers
Mechanical Single Cable Tap
PCAA17
EXTRUDED, DISTRIBUTION, SERVICE ENTRANCE TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM BOLT/FLAT WASHER MATERIAL
2 AWG SOLID, 4 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 4/0 AWG (ACSR), 4 AWG STRANDED (ARMOR ROD) MAX. RUN CONDUCTOR SIZE
2 AWG SOLID, 4 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED, 4/0 AWG (ACSR), 4 AWG STRANDED (ARMOR ROD) MAX. TAP CONDUCTOR SIZE
PARALLEL CLAMP INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
RUS APPROVAL
ROHS COMPLIANT
SIZE 1.5 INCH L X 1.94 INCH W
BOLT SIZE 3/8 INCH
- EXTRUDED, DISTRIBUTION, SERVICE ENTRANCE TYPE
- EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM BOLT/FLAT WASHER MATERIAL
- 2 AWG SOLID, 4 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MIN. RUN CONDUCTOR SIZE
- 4/0 AWG STRANDED, 4/0 AWG (ACSR), 4 AWG STRANDED (ARMOR ROD) MAX. RUN CONDUCTOR SIZE
- 2 AWG SOLID, 4 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MIN. TAP CONDUCTOR SIZE
- 4/0 AWG STRANDED, 4/0 AWG (ACSR), 4 AWG STRANDED (ARMOR ROD) MAX. TAP CONDUCTOR SIZE
- PARALLEL CLAMP INSTALLATION
- COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
- RUS APPROVAL
- ROHS COMPLIANT
- SIZE 1.5 INCH L X 1.94 INCH W
- BOLT SIZE 3/8 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
PCAA17 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data