Penn-Union Corp. Mechanical Cable Lug PB2750

Description
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
Datasheet
Description
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PB2750 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PB2750
Mechanical Cable Lug PB2750
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-9/16 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
  • STACKED TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-29/32 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-9/16 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SOLDERLESS
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PB2750
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details