Penn-Union Corp. Mechanical Cable Lug PB2300

Description
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
Datasheet
Description
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PB2300 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PB2300
Mechanical Cable Lug PB2300
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
  • STACKED TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 3 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 300 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SOLDERLESS
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PB2300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2788.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details