PARALLEL TYPE
COPPER MATERIAL
0.53 INCH
.53 LENGTH IN INCH
CUL APPROVAL
4 AWG (COPPER) CONDUCTOR SIZE
NON INSULATED INSULATION TYPE
0.3 INCH BARREL INNER DIAMETER
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
P MODEL
Penn-Union Corp.
Done
Datasheet
Description
PARALLEL TYPE
COPPER MATERIAL
0.53 INCH
.53 LENGTH IN INCH
CUL APPROVAL
4 AWG (COPPER) CONDUCTOR SIZE
NON INSULATED INSULATION TYPE
0.3 INCH BARREL INNER DIAMETER
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
P MODEL
PARALLEL TYPE
COPPER MATERIAL
0.53 INCH
.53 LENGTH IN INCH
CUL APPROVAL
4 AWG (COPPER) CONDUCTOR SIZE
NON INSULATED INSULATION TYPE
0.3 INCH BARREL INNER DIAMETER
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
P MODEL