Penn-Union Corp. Splice Connector P7F

Description
PARALLEL TYPE COPPER MATERIAL 0.48 INCH .48 LENGTH IN INCH CUL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet
Description
PARALLEL TYPE COPPER MATERIAL 0.48 INCH .48 LENGTH IN INCH CUL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - P7F - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
P7F
Splice Connector P7F
PARALLEL TYPE COPPER MATERIAL 0.48 INCH .48 LENGTH IN INCH CUL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
  • PARALLEL TYPE
  • COPPER MATERIAL
  • 0.48 INCH
  • .48 LENGTH IN INCH
  • CUL APPROVAL
  • 6 AWG (COPPER) CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.226 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number P7F
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details