Penn-Union Corp. Splice Connector P4B

Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.69 INCH .69 LENGTH IN INCH 0.313 INCH BARREL LENGTH UL, CUL APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet
Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.69 INCH .69 LENGTH IN INCH 0.313 INCH BARREL LENGTH UL, CUL APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - P4B - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
P4B
Splice Connector P4B
BUTT, PARALLEL TYPE COPPER MATERIAL 0.69 INCH .69 LENGTH IN INCH 0.313 INCH BARREL LENGTH UL, CUL APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
  • BUTT, PARALLEL TYPE
  • COPPER MATERIAL
  • 0.69 INCH
  • .69 LENGTH IN INCH
  • 0.313 INCH BARREL LENGTH
  • UL, CUL APPROVAL
  • 16 TO 14 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.09 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number P4B
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2816.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details