Penn-Union Corp. Splice Connector P4A

Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.69 INCH .69 LENGTH IN INCH 0.313 INCH BARREL LENGTH CUL APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.07 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet
Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.69 INCH .69 LENGTH IN INCH 0.313 INCH BARREL LENGTH CUL APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.07 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - P4A - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
P4A
Splice Connector P4A
BUTT, PARALLEL TYPE COPPER MATERIAL 0.69 INCH .69 LENGTH IN INCH 0.313 INCH BARREL LENGTH CUL APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.07 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
  • BUTT, PARALLEL TYPE
  • COPPER MATERIAL
  • 0.69 INCH
  • .69 LENGTH IN INCH
  • 0.313 INCH BARREL LENGTH
  • CUL APPROVAL
  • 22 TO 18 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.07 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number P4A
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2215.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details