Penn-Union Corp. Mechanical Cable Lug P2NL5002N

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 2-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 15/16 INCH HEX SOCKET SCREW TYPE P2NL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 2-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 15/16 INCH HEX SOCKET SCREW TYPE P2NL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - P2NL5002N - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
P2NL5002N
Mechanical Cable Lug P2NL5002N
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 2-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 15/16 INCH HEX SOCKET SCREW TYPE P2NL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 4 AWG SOLID MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 2-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 15/16 INCH HEX SOCKET SCREW TYPE
  • P2NL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number P2NL5002N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data