Penn-Union Corp. Splice Connector P1C

Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.31 INCH .31 LENGTH IN INCH UL, CUL APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet
Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.31 INCH .31 LENGTH IN INCH UL, CUL APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - P1C - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
P1C
Splice Connector P1C
BUTT, PARALLEL TYPE COPPER MATERIAL 0.31 INCH .31 LENGTH IN INCH UL, CUL APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
  • BUTT, PARALLEL TYPE
  • COPPER MATERIAL
  • 0.31 INCH
  • .31 LENGTH IN INCH
  • UL, CUL APPROVAL
  • 12 TO 10 AWG (COPPER) CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.13 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number P1C
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details