Penn-Union Corp. Splice Connector P1B

Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.31 INCH .31 LENGTH IN INCH UL, CUL APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet
Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.31 INCH .31 LENGTH IN INCH UL, CUL APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - P1B - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
P1B
Splice Connector P1B
BUTT, PARALLEL TYPE COPPER MATERIAL 0.31 INCH .31 LENGTH IN INCH UL, CUL APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
  • BUTT, PARALLEL TYPE
  • COPPER MATERIAL
  • 0.31 INCH
  • .31 LENGTH IN INCH
  • UL, CUL APPROVAL
  • 16 TO 14 AWG (COPPER) CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.09 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number P1B
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details