NPBC1 -- CRIMP ON WIRE CONNECTOR
Penn-Union Corp.
Crimp On Wire Connector
NPBC1
Description
INSULATED TYPE
COPPER MATERIAL
18 TO 10 AWG WIRE SIZE
UL, CUL APPROVAL
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
PENN-CRIMPS. BRAND
Description
INSULATED TYPE
COPPER MATERIAL
18 TO 10 AWG WIRE SIZE
UL, CUL APPROVAL
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
PENN-CRIMPS. BRAND
Datasheet
Suppliers
Crimp On Wire Connector
NPBC1
INSULATED TYPE
COPPER MATERIAL
18 TO 10 AWG WIRE SIZE
UL, CUL APPROVAL
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
PENN-CRIMPS. BRAND
- INSULATED TYPE
- COPPER MATERIAL
- 18 TO 10 AWG WIRE SIZE
- UL, CUL APPROVAL
- NYLON INSULATION MATERIAL
- COPPER WIRE TYPE
- PENN-CRIMPS. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
NPBC1 |
|
Product Name
|
Crimp On Wire Connector |
|
Terminal Type
|
Butt Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
2 AWG
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details