Penn-Union Corp. Male Disconnect MT9C250

Description
ONE PIECE TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet
Description
ONE PIECE TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - MT9C250 - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
MT9C250
Male Disconnect MT9C250
ONE PIECE TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
  • ONE PIECE TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 900 DEG F TEMPERATURE RATING
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • STEEL PENN-CRIMPS. BRAND
  • DIMENSION 0.77 INCH LENGTH X 0.25 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL NICKEL PLATED STEEL
  • 9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number MT9C250
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details