Penn-Union Corp. Male Disconnect MT6A250HS

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE COPPER PENN-CRIMPS. BRAND DIMENSION 1.188 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MT6 MODEL
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE COPPER PENN-CRIMPS. BRAND DIMENSION 1.188 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MT6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - MT6A250HS - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
MT6A250HS
Male Disconnect MT6A250HS
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE COPPER PENN-CRIMPS. BRAND DIMENSION 1.188 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MT6 MODEL
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 1.188 INCH LENGTH X 0.25 INCH WIDTH
  • BUTTED SEAM BARREL
  • MT6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number MT6A250HS
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details