Penn-Union Corp. Male Disconnect MT6A250

Description
ONE PIECE, SLIP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL NYLON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.94 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY, BRASS SLEEVE MT MODEL
Datasheet
Description
ONE PIECE, SLIP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL NYLON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.94 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY, BRASS SLEEVE MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - MT6A250 - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
MT6A250
Male Disconnect MT6A250
ONE PIECE, SLIP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL NYLON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.94 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY, BRASS SLEEVE MT MODEL
  • ONE PIECE, SLIP ON TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • NYLON INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.94 INCH LENGTH X 0.25 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY, BRASS SLEEVE
  • MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number MT6A250
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details