ONE PIECE, SLIP ON TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CUL APPROVAL
VINYL INSULATED INSULATION TYPE
0.032 INCH X 0.25 INCH TAB SIZE
COPPER PENN-CRIMPS. BRAND
DIMENSION 1.05 INCH LENGTH X 0.25 INCH WIDTH
MATERIAL ELECTRO TIN PLATED COPPER ALLOY
MT MODEL
Penn-Union Corp.
Done
Datasheet
Description
ONE PIECE, SLIP ON TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CUL APPROVAL
VINYL INSULATED INSULATION TYPE
0.032 INCH X 0.25 INCH TAB SIZE
COPPER PENN-CRIMPS. BRAND
DIMENSION 1.05 INCH LENGTH X 0.25 INCH WIDTH
MATERIAL ELECTRO TIN PLATED COPPER ALLOY
MT MODEL
ONE PIECE, SLIP ON TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CUL APPROVAL
VINYL INSULATED INSULATION TYPE
0.032 INCH X 0.25 INCH TAB SIZE
COPPER PENN-CRIMPS. BRAND
DIMENSION 1.05 INCH LENGTH X 0.25 INCH WIDTH
MATERIAL ELECTRO TIN PLATED COPPER ALLOY
MT MODEL