Penn-Union Corp. Male Disconnect MT4B250

Description
ONE PIECE, SLIP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.97 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet
Description
ONE PIECE, SLIP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.97 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - MT4B250 - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
MT4B250
Male Disconnect MT4B250
ONE PIECE, SLIP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.97 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
  • ONE PIECE, SLIP ON TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • VINYL INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.97 INCH LENGTH X 0.25 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number MT4B250
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details