MT4B18750B -- MALE DISCONNECT
Penn-Union Corp.
Male Disconnect
MT4B18750B
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
50 PER BAG STANDARD PACKAGE
MT MODEL
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
50 PER BAG STANDARD PACKAGE
MT MODEL
Datasheet
Suppliers
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
50 PER BAG STANDARD PACKAGE
MT MODEL
- 16 AWG MIN. CONDUCTOR SIZE
- 14 AWG MAX. CONDUCTOR SIZE
- 50 PER BAG STANDARD PACKAGE
- MT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
MT4B18750B |
|
Product Name
|
Male Disconnect |
|
Terminal Type
|
Push On Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details