Penn-Union Corp. Male Disconnect MT4B187

Description
ONE PIECE, SLIP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.82 INCH LENGTH X 0.19 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet
Description
ONE PIECE, SLIP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.82 INCH LENGTH X 0.19 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - MT4B187 - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
MT4B187
Male Disconnect MT4B187
ONE PIECE, SLIP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.82 INCH LENGTH X 0.19 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
  • ONE PIECE, SLIP ON TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • VINYL INSULATED INSULATION TYPE
  • 0.02 INCH X 0.187 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.82 INCH LENGTH X 0.19 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number MT4B187
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details