MT4A25025B -- MALE DISCONNECT
Penn-Union Corp.
Male Disconnect
MT4A25025B
Description
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
MT MODEL
Description
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
MT MODEL
Datasheet
Suppliers
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
MT MODEL
- 22 AWG MIN. CONDUCTOR SIZE
- 18 AWG MAX. CONDUCTOR SIZE
- 25 PER BAG STANDARD PACKAGE
- MT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
MT4A25025B |
|
Product Name
|
Male Disconnect |
|
Terminal Type
|
Push On Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
Keystone Electronics Corp.
Terminal Type
Through Board
Material
Beryllium Copper
View Details
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Features
RoHS; Insulated
North American
14 to 16 AWG
International
1.29 to 1.42 mm2
View Details