Penn-Union Corp. Male Disconnect MT4A250

Description
ONE PIECE, SLIP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.97 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet
Description
ONE PIECE, SLIP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.97 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - MT4A250 - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
MT4A250
Male Disconnect MT4A250
ONE PIECE, SLIP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.97 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
  • ONE PIECE, SLIP ON TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • VINYL INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.97 INCH LENGTH X 0.25 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number MT4A250
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details