Penn-Union Corp. Male Disconnect MT1C250

Description
ONE PIECE, SLIP ON TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet
Description
ONE PIECE, SLIP ON TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - MT1C250 - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
MT1C250
Male Disconnect MT1C250
ONE PIECE, SLIP ON TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.25 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
  • ONE PIECE, SLIP ON TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.77 INCH LENGTH X 0.25 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number MT1C250
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details