MT1A25050B -- MALE DISCONNECT
Penn-Union Corp.
Male Disconnect
MT1A25050B
Description
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
50 PER BAG STANDARD PACKAGE
MT MODEL
Description
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
50 PER BAG STANDARD PACKAGE
MT MODEL
Datasheet
Suppliers
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
50 PER BAG STANDARD PACKAGE
MT MODEL
- 22 AWG MIN. CONDUCTOR SIZE
- 18 AWG MAX. CONDUCTOR SIZE
- 50 PER BAG STANDARD PACKAGE
- MT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
MT1A25050B |
|
Product Name
|
Male Disconnect |
|
Terminal Type
|
Push On Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
10 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Quick Disconnect
Material
Copper
Features
Insulated
View Details