MT1A25010B -- MALE DISCONNECT
Penn-Union Corp.
Male Disconnect
MT1A25010B
Description
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
10 PER BAG STANDARD PACKAGE
MT MODEL
Description
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
10 PER BAG STANDARD PACKAGE
MT MODEL
Datasheet
Suppliers
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
10 PER BAG STANDARD PACKAGE
MT MODEL
- 22 AWG MIN. CONDUCTOR SIZE
- 18 AWG MAX. CONDUCTOR SIZE
- 10 PER BAG STANDARD PACKAGE
- MT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
MT1A25010B |
|
Product Name
|
Male Disconnect |
|
Terminal Type
|
Push On Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Test Terminal
View Details
Features
RoHS
North American
8 AWG
International
6.7 to 10.5 mm2
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
20 AWG
View Details