Penn-Union Corp. Mechanical Cable Lug LU6

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL (2) 4/0 AWG STRANDED MIN. CONDUCTOR SIZE (2) 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 2 CONDUCTOR(S) 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS LU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL (2) 4/0 AWG STRANDED MIN. CONDUCTOR SIZE (2) 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 2 CONDUCTOR(S) 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS LU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LU6 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LU6
Mechanical Cable Lug LU6
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL (2) 4/0 AWG STRANDED MIN. CONDUCTOR SIZE (2) 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 2 CONDUCTOR(S) 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS LU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • (2) 4/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • (2) 500 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SOLDERLESS
  • LU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LU6
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details