Penn-Union Corp. Mechanical Cable Lug LU4

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 2 CONDUCTOR(S) 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS LU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 2 CONDUCTOR(S) 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS LU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LU4 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LU4
Mechanical Cable Lug LU4
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 2 CONDUCTOR(S) 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS LU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SOLDERLESS
  • LU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LU4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details