Penn-Union Corp. Cable to Flat Eyebolt LSN050N

Description
SINGLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/4 INCH L X 1-7/16 INCH W X 1-1/4 INCH D SIZE 1/0 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LSN MODEL
Datasheet
Description
SINGLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/4 INCH L X 1-7/16 INCH W X 1-1/4 INCH D SIZE 1/0 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Flat Eyebolt - LSN050N - Penn-Union Corp.
Edinboro, PA, USA
Cable to Flat Eyebolt
LSN050N
Cable to Flat Eyebolt LSN050N
SINGLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/4 INCH L X 1-7/16 INCH W X 1-1/4 INCH D SIZE 1/0 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LSN MODEL
  • SINGLE EYEBOLT TO BAR/PAD TYPE
  • COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
  • 3-1/4 INCH L X 1-7/16 INCH W X 1-1/4 INCH D SIZE
  • 1/0 AWG SOLID MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1/4 INCH BAR THICKNESS
  • EYEBOLT OPENING TO NEMA
  • PAD TYPE NEMA DRILLED
  • LSN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LSN050N
Product Name Cable to Flat Eyebolt
Terminal Type Cable to Flat Eyebolt
Unlock Full Specs
to access all available technical data