Penn-Union Corp. Cable to Flat Eyebolt LSN025NE

Description
SINGLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/16 INCH L X 1-1/16 INCH W X 1-1/4 INCH D SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LSN MODEL
Datasheet
Description
SINGLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/16 INCH L X 1-1/16 INCH W X 1-1/4 INCH D SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Flat Eyebolt - LSN025NE - Penn-Union Corp.
Edinboro, PA, USA
Cable to Flat Eyebolt
LSN025NE
Cable to Flat Eyebolt LSN025NE
SINGLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-1/16 INCH L X 1-1/16 INCH W X 1-1/4 INCH D SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LSN MODEL
  • SINGLE EYEBOLT TO BAR/PAD TYPE
  • COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
  • 3-1/16 INCH L X 1-1/16 INCH W X 1-1/4 INCH D SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1/4 TO 3/4 INCH BAR THICKNESS
  • EYEBOLT OPENING TO NEMA
  • PAD TYPE NEMA DRILLED
  • LSN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LSN025NE
Product Name Cable to Flat Eyebolt
Terminal Type Cable to Flat Eyebolt
Unlock Full Specs
to access all available technical data

Similar Products

Blade Terminals - 1787244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details