Penn-Union Corp. Cable to Flat Eyebolt LSC1E

Description
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-3/8 INCH L X 7/8 INCH W X 1-1/16 INCH D SIZE 10 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS LS MODEL
Datasheet
Description
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-3/8 INCH L X 7/8 INCH W X 1-1/16 INCH D SIZE 10 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS LS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Flat Eyebolt - LSC1E - Penn-Union Corp.
Edinboro, PA, USA
Cable to Flat Eyebolt
LSC1E
Cable to Flat Eyebolt LSC1E
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-3/8 INCH L X 7/8 INCH W X 1-1/16 INCH D SIZE 10 AWG SOLID MIN. CONDUCTOR SIZE 1 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS LS MODEL
  • SINGLE EYEBOLT TO BAR TYPE
  • COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
  • 2-3/8 INCH L X 7/8 INCH W X 1-1/16 INCH D SIZE
  • 10 AWG SOLID MIN. CONDUCTOR SIZE
  • 1 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1/4 TO 3/4 INCH BAR THICKNESS
  • LS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LSC1E
Product Name Cable to Flat Eyebolt
Terminal Type Cable to Flat Eyebolt
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details