14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 1.47 INCH LENGTH X 1.31 INCH WIDTH X 1.38 INCH HEIGHT
IPB MODEL
Penn-Union Corp.
Done
Datasheet
Description
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 1.47 INCH LENGTH X 1.31 INCH WIDTH X 1.38 INCH HEIGHT
IPB MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 1.47 INCH LENGTH X 1.31 INCH WIDTH X 1.38 INCH HEIGHT
IPB MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 1.47 INCH LENGTH X 1.31 INCH WIDTH X 1.38 INCH HEIGHT