Penn-Union Corp. Bar To Flat Surface Clamp GMS-2

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-3/4 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-3/4 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GMS-2 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GMS-2
Bar To Flat Surface Clamp GMS-2
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-3/4 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 1-3/4 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • UL 467, CUL APPROVAL
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GMS-2
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301506100790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
Beam Clamps - 7938781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Beam clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
450 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism & J Hook - 70169-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - KNET-3 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 3 inch (76.2 mm)
View Details