Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / Solid Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip 34025

Description
Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished with Bolt Retainer (Part No. 34550) Includes vinyl grip Base has 9/32" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 80 * Straight base type dimension ** Width of "T": 3-5/8"
Description
Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished with Bolt Retainer (Part No. 34550) Includes vinyl grip Base has 9/32" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 80 * Straight base type dimension ** Width of "T": 3-5/8"

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / Solid Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip - 34025 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / Solid Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip
34025
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / Solid Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip 34025
Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished with Bolt Retainer (Part No. 34550) Includes vinyl grip Base has 9/32" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 80 * Straight base type dimension ** Width of "T": 3-5/8"

Product Information
Holding Pressure: 500 lbs.
Handle Moves 60 degrees
Bar Moves 100 degrees
U-Bar type is furnished with (2) Flanged Washers (Part No. 34504)
Solid bar type is furnished with Bolt Retainer (Part No. 34550)
Includes vinyl grip
Base has 9/32" diameter holes for 1/4" cap screws
Weight (lbs/100 pcs): 80
* Straight base type dimension
** Width of "T": 3-5/8"

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34025
Product Name Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / Solid Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
Vertical Plate Clamps 92 Series WLL ton 2 - 502100200322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Pull Action Toggle Clamp: Holding Capacity: 1000 lbs. - 34405 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 1000 lbs (454 kg)
View Details