Penn-Union Corp. Bar To Flat Surface Clamp GM5

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GM5 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GM5
Bar To Flat Surface Clamp GM5
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 3 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • CUL APPROVAL
  • 500 TO 750 MCM CONDUCTOR SIZE
  • 5/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GM MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GM5
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70023 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Beam Clamp - 625 8705PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 5 inch (127 mm)
Clamping Force 2600 lbs (1179 kg)
View Details