Penn-Union Corp. Bar To Flat Surface Clamp GM-4

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GM-4 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GM-4
Bar To Flat Surface Clamp GM-4
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GM MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2-1/2 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • CUL APPROVAL
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 1/2 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GM MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GM-4
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Plate Clamps 92 Series WLL ton 0.5 - 502100050162770 - Certex UK
Specs
Clamping Width 0.0 to 0.6299 inch (0.0 to 16 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 1253829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70016 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - KNPAR-2-GS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 2 inch (50.8 mm)
View Details