Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
TE-CO, INC.
34405 -- PULL ACTION TOGGLE CLAMP: HOLDING CAPACITY: 1000 LBS.
Te-Co, Inc.
Pull Action Toggle Clamp: Holding Capacity: 1000 lbs.
34405
Description
Product Information Holding Capacity: 1000 lbs. Weiqht (lbs/100 pcs): 250
Te-Co, Inc.
Done
Description
Product Information Holding Capacity: 1000 lbs. Weiqht (lbs/100 pcs): 250
Suppliers
Company
Product
Description
Supplier Links
Te-Co, Inc.
Union, OH, USA
Pull Action Toggle Clamp: Holding Capacity: 1000 lbs.
34405
Pull Action Toggle Clamp: Holding Capacity: 1000 lbs.
34405
Product Information Holding Capacity: 1000 lbs. Weiqht (lbs/100 pcs): 250
Product Information
Holding Capacity: 1000 lbs.
Weiqht (lbs/100 pcs): 250
Supplier's Site
Technical Specifications
Te-Co, Inc.
Product Category
Hand Clamps
Product Number
34405
Product Name
Pull Action Toggle Clamp: Holding Capacity: 1000 lbs.
Clamp Type
Toggle Clamp
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
Beam Clamp POWERTEX PBC-S1 WLL ton 10 Ton
502301003500040
Specs
Clamping Force
22046 lbs (9998 kg)
View Details
RS Components, Ltd.
Clamps
2726469
Specs
Body Material
Steel; Steel
Capacity / Jaw Opening
6.3 inch (160 mm)
View Details
Jergens, Inc.
4,000 LB CAP Pulling Action Latch Toggle Clamps
70032
Specs
Clamp Type
Toggle Clamp
Toggle Clamp Type
Latch Type Clamps (Pull Clamps)
Body Material
Steel; Low Carbon Steel, Zinc Plated
View Details
Te-Co, Inc.
Hold Down Action Vertical Handle Toggle Clamp: Holding Pressure: 1200 lbs., 12-1/8 Base to Handle Tip
34050
Specs
Clamp Type
Toggle Clamp
Toggle Clamp Type
Vertical
Clamping Mechanism
Lever
View Details