Penn-Union Corp. Bar To Flat Surface Clamp GJ4

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-7/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJ MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-7/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GJ4 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GJ4
Bar To Flat Surface Clamp GJ4
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-7/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJ MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2-7/8 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 1/2 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GJ4
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

720 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70163-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100600752794 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400032 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.4370 to 0.5157 inch (11.1 to 13.1 mm)
View Details