Penn-Union Corp. Bar To Flat Surface Clamp GJ2

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJ MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GJ2 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GJ2
Bar To Flat Surface Clamp GJ2
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJ MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GJ2
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Hand Knob Toggle Screws - 36306 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Clamps - 2726471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Polyamide, Magnesium, Fibreglass Reinforced
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details