Penn-Union Corp. Bar To Flat Surface Clamp GHS1

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GHS1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GHS1
Bar To Flat Surface Clamp GHS1
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GHS MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 1-3/8 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GHS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GHS1
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 7719329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Pipe Clamp - 580 2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
View Details