Proto® Industrial Tools LOCKING CLAMP J286NC

Description
CURVED/LONG SLIM JAW TYPE 6 7/8 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 5/16 INCH WEIGHT 0.42 LB
Datasheet
Description
CURVED/LONG SLIM JAW TYPE 6 7/8 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 5/16 INCH WEIGHT 0.42 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - J286NC - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
J286NC
LOCKING CLAMP J286NC
CURVED/LONG SLIM JAW TYPE 6 7/8 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 5/16 INCH WEIGHT 0.42 LB
  • CURVED/LONG SLIM JAW TYPE
  • 6 7/8 INCH
  • ENGINE APPLICATION
  • HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL
  • STANDARD TIP TYPE
  • PROTO[R] BRAND
  • JAW WIDTH 5/16 INCH
  • WEIGHT 0.42 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J286NC
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
300 LB CAP Straight Line Action Toggle Clamps - 70044-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
LOCKING CLAMP - J301XL - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type LOCKING CLAMP
Toggle Clamp Type U SHAPED JAW
Body Material Steel
View Details