Penn-Union Corp. Bar To Flat Surface Clamp GH-3

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/4 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/4 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GH-3 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GH-3
Bar To Flat Surface Clamp GH-3
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/4 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2-1/4 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 1/2 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GH MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GH-3
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 2 - 502300201900790 - Certex UK
Specs
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
7,700 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70168 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Black ED
View Details