Penn-Union Corp. Female Disconnect FR4B25050B

Description
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 50 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.87 INCH LENGTH X 0.31 INCH WIDTH FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 50 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.87 INCH LENGTH X 0.31 INCH WIDTH FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR4B25050B - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR4B25050B
Female Disconnect FR4B25050B
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 50 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.87 INCH LENGTH X 0.31 INCH WIDTH FR MODEL
  • ONE PIECE SNAP TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 0.87 INCH LENGTH X 0.31 INCH WIDTH
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR4B25050B
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers