ONE PIECE SNAP TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CUL APPROVAL
VINYL INSULATED INSULATION TYPE
0.032 INCH X 0.25 INCH TAB SIZE
COPPER PENN-CRIMPS. BRAND
DIMENSION 0.87 INCH LENGTH X 0.31 INCH WIDTH
BUTTED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY
FR MODEL
Penn-Union Corp.
Done
Datasheet
Description
ONE PIECE SNAP TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CUL APPROVAL
VINYL INSULATED INSULATION TYPE
0.032 INCH X 0.25 INCH TAB SIZE
COPPER PENN-CRIMPS. BRAND
DIMENSION 0.87 INCH LENGTH X 0.31 INCH WIDTH
BUTTED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY
FR MODEL
ONE PIECE SNAP TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CUL APPROVAL
VINYL INSULATED INSULATION TYPE
0.032 INCH X 0.25 INCH TAB SIZE
COPPER PENN-CRIMPS. BRAND
DIMENSION 0.87 INCH LENGTH X 0.31 INCH WIDTH
BUTTED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY
FR MODEL