ONE PIECE SNAP TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
CSA APPROVAL
50 PER BAG STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
0.02 INCH X 0.187 INCH TAB SIZE
PENN-CRIMPS. BRAND
BUTTED SEAM BARREL
MATERIAL ELECTRO TIN PLATED COPPER ALLOY
SIZE 0.86 INCH LENGTH X 0.23 INCH WIDTH
FR MODEL
Penn-Union Corp.
Done
Datasheet
Description
ONE PIECE SNAP TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
CSA APPROVAL
50 PER BAG STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
0.02 INCH X 0.187 INCH TAB SIZE
PENN-CRIMPS. BRAND
BUTTED SEAM BARREL
MATERIAL ELECTRO TIN PLATED COPPER ALLOY
SIZE 0.86 INCH LENGTH X 0.23 INCH WIDTH
FR MODEL
ONE PIECE SNAP TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
CSA APPROVAL
50 PER BAG STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
0.02 INCH X 0.187 INCH TAB SIZE
PENN-CRIMPS. BRAND
BUTTED SEAM BARREL
MATERIAL ELECTRO TIN PLATED COPPER ALLOY
SIZE 0.86 INCH LENGTH X 0.23 INCH WIDTH
FR MODEL