Penn-Union Corp. Female Disconnect FR1C250

Description
ONE PIECE SNAP TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR1C250 - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR1C250
Female Disconnect FR1C250
ONE PIECE SNAP TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
  • ONE PIECE SNAP TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR1C250
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ring Terminals - 1788689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details