Penn-Union Corp. Female Disconnect FR1B25010B

Description
ONE PIECE SNAP TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.63 INCH LENGTH X 0.31 INCH WIDTH FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.63 INCH LENGTH X 0.31 INCH WIDTH FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR1B25010B - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR1B25010B
Female Disconnect FR1B25010B
ONE PIECE SNAP TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.63 INCH LENGTH X 0.31 INCH WIDTH FR MODEL
  • ONE PIECE SNAP TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 10 PER BAG STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 0.63 INCH LENGTH X 0.31 INCH WIDTH
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR1B25010B
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Bootlace Ferrules - 1787292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details