Penn-Union Corp. Female Disconnect FR1A250

Description
ONE PIECE SNAP TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR1A250 - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR1A250
Female Disconnect FR1A250
ONE PIECE SNAP TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
  • ONE PIECE SNAP TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR1A250
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details