Penn-Union Corp. Ring Lug FLR1B8

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.69 INCH LENGTH X 0.38 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER FLR MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.69 INCH LENGTH X 0.38 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER FLR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - FLR1B8 - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
FLR1B8
Ring Lug FLR1B8
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.69 INCH LENGTH X 0.38 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER FLR MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • #8 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.69 INCH LENGTH X 0.38 INCH WIDTH X 0.03 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • FLR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FLR1B8
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details