Penn-Union Corp. Female Disconnect FLFR1B250

Description
CHAMFERED, ONE PIECE SNAP, RIGHT ANGLE FLAG TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 0.02 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.5 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER FLFR MODEL
Datasheet
Description
CHAMFERED, ONE PIECE SNAP, RIGHT ANGLE FLAG TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 0.02 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.5 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER FLFR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FLFR1B250 - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FLFR1B250
Female Disconnect FLFR1B250
CHAMFERED, ONE PIECE SNAP, RIGHT ANGLE FLAG TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 0.02 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.5 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER FLFR MODEL
  • CHAMFERED, ONE PIECE SNAP, RIGHT ANGLE FLAG TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 0.02 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.5 INCH LENGTH X 0.25 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • FLFR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FLFR1B250
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-insulated Ferrules - 2816.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details