Penn-Union Corp. Female Disconnect FLFR1A250

Description
CHAMFERED, ONE PIECE SNAP, RIGHT ANGLE FLAG TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 0.02 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.5 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER FLFR MODEL
Datasheet
Description
CHAMFERED, ONE PIECE SNAP, RIGHT ANGLE FLAG TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 0.02 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.5 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER FLFR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FLFR1A250 - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FLFR1A250
Female Disconnect FLFR1A250
CHAMFERED, ONE PIECE SNAP, RIGHT ANGLE FLAG TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 0.02 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.5 INCH LENGTH X 0.25 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER FLFR MODEL
  • CHAMFERED, ONE PIECE SNAP, RIGHT ANGLE FLAG TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 0.02 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.5 INCH LENGTH X 0.25 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • FLFR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FLFR1A250
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data