Penn-Union Corp. Compression Cable Lug FKLAW6S

Description
ALUMINUM MATERIAL 3 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 8 AWG STRANDED, 6 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
Datasheet
Description
ALUMINUM MATERIAL 3 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 8 AWG STRANDED, 6 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - FKLAW6S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
FKLAW6S
Compression Cable Lug FKLAW6S
ALUMINUM MATERIAL 3 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 8 AWG STRANDED, 6 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
  • ALUMINUM MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1-3/8 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 8 AWG STRANDED, 6 AWG SOLID CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • BG, 5/8, 243 DIE INDEX
  • 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • WITH CUAL-AID[R] INHIBITOR PREFILLED
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLAW6S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details